Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1003U1003P1AT

Description
100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1776-1-ND
Resistor Networks, Arrays 749-1776-1-ND
100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1776-2-ND
Resistor Networks, Arrays 749-1776-2-ND
100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1776-6-ND
Resistor Networks, Arrays 749-1776-6-ND
100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA1003U1003P1AT - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ACASA1003U1003P1AT
Resistor Networks, Arrays ACASA1003U1003P1AT
ACAS 0612 100K U 100K AT P1

ACAS 0612 100K U 100K AT P1

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 749-1776-1-ND ACASA1003U1003P1AT
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data