Vishay Precision Group Resistor Networks, Arrays ACASA1003S1003P100

Description
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1031-1-ND
Resistor Networks, Arrays 749-1031-1-ND
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1031-6-ND
Resistor Networks, Arrays 749-1031-6-ND
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1031-2-ND
Resistor Networks, Arrays 749-1031-2-ND
100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay - 61AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay
61AC6065
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay 61AC6065
PRECISION RES, THIN FILM, 100K, 0612; Resistance R1:100kohm; Product Range:ACAS 0612 Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

PRECISION RES, THIN FILM, 100K, 0612; Resistance R1:100kohm; Product Range:ACAS 0612 Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay - 65AC3318 - Newark, An Avnet Company
Chicago, IL, United States
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay
65AC3318
Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay 65AC3318
PRECISION RES, THIN FILM, 100K, 0612; Resistance R1:100kohm; Product Range:ACAS 0612 Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

PRECISION RES, THIN FILM, 100K, 0612; Resistance R1:100kohm; Product Range:ACAS 0612 Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1031-1-ND 61AC6065
Product Name Resistor Networks, Arrays Precision Res, Thin Film, 100K, 0612; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0612 [1632 Metric]
Resistance Range 100000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details