Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1002U1002P1AT

Description
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1770-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1770-1-ND
Resistor Networks, Arrays 749-1770-1-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1770-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1770-6-ND
Resistor Networks, Arrays 749-1770-6-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1770-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1770-2-ND
Resistor Networks, Arrays 749-1770-2-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res, Net, Isol, 10Kohm, 0.1%, 1206 Rohs Compliant Vishay - 33AK8525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Isol, 10Kohm, 0.1%, 1206 Rohs Compliant Vishay
33AK8525
Res, Net, Isol, 10Kohm, 0.1%, 1206 Rohs Compliant Vishay 33AK8525
RES, NET, ISOL, 10KOHM, 0.1%, 1206 ROHS COMPLIANT: YES

RES, NET, ISOL, 10KOHM, 0.1%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1770-1-ND 33AK8525
Product Name Resistor Networks, Arrays Res, Net, Isol, 10Kohm, 0.1%, 1206 Rohs Compliant Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details