Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1002S5002P1AT

Description
10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1030-6-ND
Resistor Networks, Arrays 749-1030-6-ND
10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1030-2-ND
Resistor Networks, Arrays 749-1030-2-ND
10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1030-1-ND
Resistor Networks, Arrays 749-1030-1-ND
10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k, 50k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
50Kohm Resistor - 50-ACASA1002S5002P1AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50Kohm Resistor
50-ACASA1002S5002P1AT
50Kohm Resistor 50-ACASA1002S5002P1AT
Resistor Networks & Arrays 10K/50Kohm .1%/.05% 25/15ppm 0612 Auto Product overview: ACASA1002S5002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002S5002P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K/50Kohm .1%/.05% 25/15ppm 0612 Auto Product overview: ACASA1002S5002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002S5002P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1030-6-ND 50-ACASA1002S5002P1AT
Product Name Resistor Networks, Arrays 50Kohm Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0612 (1632 metric)
Resistance Range 10000 to 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details