Resistor Networks & Arrays 10K/20Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1002S2002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002S2002P10
10k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
10k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
10k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50-ACASA1002S2002P100 | 749-1025-2-ND |
| Product Name | 20Kohm Resistor | Resistor Networks, Arrays |
| Mounting / Packaging | 0612 (1632 metric) | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Operating DC Voltage | 75 volts | |
| Operating AC Voltage | 75 volts |