Vishay Precision Group Resistor Networks, Arrays ACASA1002S1002P1AT

Description
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1024-1-ND
Resistor Networks, Arrays 749-1024-1-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1024-6-ND
Resistor Networks, Arrays 749-1024-6-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1024-2-ND
Resistor Networks, Arrays 749-1024-2-ND
10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1135782-ACASA1002S1002P1AT
Resistors - Resistor Networks, Arrays 1135782-ACASA1002S1002P1AT
Win Source Part Number: 1135782-ACASA1002S10 02P1AT Category: Resistors>Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±15ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1024-1,749-1024- 2,ACASA1002S1002P1AT -ND,749-1024-6

Win Source Part Number: 1135782-ACASA1002S1002P1AT
Category: Resistors>Resistor Networks, Arrays
Series: ACA - Precision
Package: Tape & Reel
Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±15ppm/°C
HTSUS: 8533.21.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1024-1,749-1024-2,ACASA1002S1002P1AT-ND,749-1024-6

Buy Now Datasheet
10Kohm Resistor - 50-ACASA1002S1002P1AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10Kohm Resistor
50-ACASA1002S1002P1AT
10Kohm Resistor 50-ACASA1002S1002P1AT
Resistor Networks & Arrays 10K/10Kohm .1%/.05% 25/15ppm 0612 Auto Product overview: ACASA1002S1002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002S1002P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K/10Kohm .1%/.05% 25/15ppm 0612 Auto Product overview: ACASA1002S1002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002S1002P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ACASA1002S1002P1AT - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ACASA1002S1002P1AT
Resistor Networks, Arrays ACASA1002S1002P1AT
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay - 65AC3315 - Newark, An Avnet Company
Chicago, IL, United States
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay
65AC3315
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay 65AC3315
PRECISION RES, AEC-Q100, THIN FILM, 10K; Resistance R1:10kohm; Product Range:ACAS 0612 AT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

PRECISION RES, AEC-Q100, THIN FILM, 10K; Resistance R1:10kohm; Product Range:ACAS 0612 AT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay - 61AC6062 - Newark, An Avnet Company
Chicago, IL, United States
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay
61AC6062
Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay 61AC6062
PRECISION RES, AEC-Q100, THIN FILM, 10K; Resistance R1:10kohm; Product Range:ACAS 0612 AT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

PRECISION RES, AEC-Q100, THIN FILM, 10K; Resistance R1:10kohm; Product Range:ACAS 0612 AT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 749-1024-1-ND 1135782-ACASA1002S1002P1AT 50-ACASA1002S1002P1AT ACASA1002S1002P1AT 65AC3315
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 10Kohm Resistor Resistor Networks, Arrays Precision Res, Aec-Q100, Thin Film, 10K; Resistance R1 Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 0612 (1632 metric) 0612 [1632 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details