Vishay Precision Group Resistor Networks, Arrays ACASA1002E1002P100

Description
10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ACASA-10K/10K-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-EDKR-ND
Resistor Networks, Arrays ACASA-10K/10K-EDKR-ND
10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-10K/10K-ETR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-ETR-ND
Resistor Networks, Arrays ACASA-10K/10K-ETR-ND
10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-10K/10K-ECT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-ECT-ND
Resistor Networks, Arrays ACASA-10K/10K-ECT-ND
10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 6845802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6845802
Resistor Arrays 6845802
ACAS 0612 SMD Array,0.25%,0.3W,10K /10K

ACAS 0612 SMD Array,0.25%,0.3W,10K/10K

Supplier's Site
Resistor Arrays - 6845802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6845802P
Resistor Arrays 6845802P
ACAS 0612 SMD Array,0.25%,0.3W,10K /10K

ACAS 0612 SMD Array,0.25%,0.3W,10K/10K

Supplier's Site
Resistor Arrays - 1701917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1701917
Resistor Arrays 1701917
ACAS 0612 SMD Array,0.25%,0.3W,10K /10K

ACAS 0612 SMD Array,0.25%,0.3W,10K/10K

Supplier's Site
Resistors - Resistor Networks, Arrays - 1351380-ACASA1002E1002P100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1351380-ACASA1002E1002P100
Resistors - Resistor Networks, Arrays 1351380-ACASA1002E1002P100
Win Source Part Number: 1351380-ACASA1002E10 02P100 Category: Resistors - Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.25% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±7.5ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1351380-ACASA1002E1002P100
Category: Resistors - Resistor Networks, Arrays
Series: ACA - Precision
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.25%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±7.5ppm/°C
HTSUS: 8533.21.0020
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Resistor Networks & Arrays 10K/10Kohms .25% 25ppm 0612 Convex Product overview: ACASA1002E1002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002E1002P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K/10Kohms .25% 25ppm 0612 Convex Product overview: ACASA1002E1002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1002E1002P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Array, Precision, 10K; Resistance Vishay - 94M6045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, Precision, 10K; Resistance Vishay
94M6045
Resistor, Array, Precision, 10K; Resistance Vishay 94M6045
RESISTOR, ARRAY, PRECISION, 10K; Resistance:10kohm; Product Range:ACAS Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0612 [1632 Metric]; No. of Pins:8Pins; Voltage Rating:75V; Power Rating per RoHS Compliant: Yes

RESISTOR, ARRAY, PRECISION, 10K; Resistance:10kohm; Product Range:ACAS Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0612 [1632 Metric]; No. of Pins:8Pins; Voltage Rating:75V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ACASA-10K/10K-EDKR-ND 6845802 6845802P 1351380-ACASA1002E1002P100 50-ACASA1002E1002P100 94M6045
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistors - Resistor Networks, Arrays Resistor Resistor, Array, Precision, 10K; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 0612 (1632m) 0612 0612 (1632 metric) 0612 [1632 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers