Vishay Precision Group Resistor Arrays ACASA100221002P100

Description
ACAS 0612 SMD Array,0.5%,0.3W,10K/ 10K
Request a Quote Datasheet
Description
ACAS 0612 SMD Array,0.5%,0.3W,10K/ 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 6845758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6845758P
Resistor Arrays 6845758P
ACAS 0612 SMD Array,0.5%,0.3W,10K/ 10K

ACAS 0612 SMD Array,0.5%,0.3W,10K/10K

Supplier's Site
Resistor Networks, Arrays - ACASA-10K/10K-2TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-2TR-ND
Resistor Networks, Arrays ACASA-10K/10K-2TR-ND
10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-10K/10K-2CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-2CT-ND
Resistor Networks, Arrays ACASA-10K/10K-2CT-ND
10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-10K/10K-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-10K/10K-2DKR-ND
Resistor Networks, Arrays ACASA-10K/10K-2DKR-ND
10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay - 61AC6064 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay
61AC6064
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay 61AC6064
RES N/W, ISOLATED, 10K, 0.5%, 0612; Resistance R1:10kohm; Product Range:ACAS 0612 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric]; No. of Pins:8Pins RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.5%, 0612; Resistance R1:10kohm; Product Range:ACAS 0612 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric]; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay - 65AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay
65AC3317
Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay 65AC3317
RES N/W, ISOLATED, 10K, 0.5%, 0612; Resistance R1:10kohm; Product Range:ACAS 0612 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric]; No. of Pins:8Pins RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.5%, 0612; Resistance R1:10kohm; Product Range:ACAS 0612 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:0612 [1632 Metric]; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6845758P ACASA-10K/10K-2TR-ND 61AC6064
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 10K, 0.5%, 0612; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging 0612 Surface Mount Technology (SMT / SMD); 1206; 1206 0612 [1632 Metric]
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details