Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1001S2001P100

Description
1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1019-6-ND
Resistor Networks, Arrays 749-1019-6-ND
1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1019-1-ND
Resistor Networks, Arrays 749-1019-1-ND
1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1019-2-ND
Resistor Networks, Arrays 749-1019-2-ND
1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k, 2k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
2Kohm Resistor - 50-ACASA1001S2001P100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor Networks & Arrays 1K/2Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S2001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S2001P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/2Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA1001S2001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA1001S2001P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1019-6-ND 50-ACASA1001S2001P100
Product Name Resistor Networks, Arrays 2Kohm Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0612 (1632 metric)
Resistance Range 1000 to 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details