Vishay Precision Group Resistor Arrays ACASA100121001P100

Description
Vishay ACASA100121001P100 Resistor Array
Request a Quote Datasheet
Description
Vishay ACASA100121001P100 Resistor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 6845745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6845745
Resistor Arrays 6845745
Vishay ACASA100121001P100 Resistor Array

Vishay ACASA100121001P100 Resistor Array

Supplier's Site
Resistor Arrays - 6845745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6845745P
Resistor Arrays 6845745P
Vishay ACASA100121001P100 Resistor Array

Vishay ACASA100121001P100 Resistor Array

Supplier's Site
Resistor Arrays - 1701913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1701913
Resistor Arrays 1701913
Vishay ACASA100121001P100 Resistor Array

Vishay ACASA100121001P100 Resistor Array

Supplier's Site
Resistor Networks & Arrays 1K/1Kohms .5% 50ppm 0612 Convex Product overview: ACASA100121001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA100121001P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 1K/1Kohms .5% 50ppm 0612 Convex Product overview: ACASA100121001P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA100121001P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-2CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-2CT-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-2CT-ND
1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-2TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-2TR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-2TR-ND
1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-2DKR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-2DKR-ND
1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 1K, 0.1W, 0612 Rohs Compliant Vishay - 84AH4600 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.1W, 0612 Rohs Compliant Vishay
84AH4600
Res N/w, Isolated, 1K, 0.1W, 0612 Rohs Compliant Vishay 84AH4600
RES N/W, ISOLATED, 1K, 0.1W, 0612 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 1K, 0.1W, 0612 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6845745 6845745P 50-ACASA100121001P100 ACASA-1.0K/1.0K-2CT-ND 84AH4600
Product Name Resistor Arrays Resistor Arrays Resistor Resistor Networks, Arrays Res N/w, Isolated, 1K, 0.1W, 0612 Rohs Compliant Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612 (1632m) 0612 0612 (1632 metric) Surface Mount Technology (SMT / SMD); 1206; 1206
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details