Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA1000S1002P1AT

Description
100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-ACASA1000S1002P1ATCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-ACASA1000S1002P1ATCT-ND
Resistor Networks, Arrays 541-ACASA1000S1002P1ATCT-ND
100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 541-ACASA1000S1002P1ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-ACASA1000S1002P1ATDKR-ND
Resistor Networks, Arrays 541-ACASA1000S1002P1ATDKR-ND
100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 541-ACASA1000S1002P1ATTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-ACASA1000S1002P1ATTR-ND
Resistor Networks, Arrays 541-ACASA1000S1002P1ATTR-ND
100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100, 10k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res, Isolated, 100R To 10K, 8Pin, 0.125W Rohs Compliant Vishay - 45AJ0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 100R To 10K, 8Pin, 0.125W Rohs Compliant Vishay
45AJ0349
Res, Isolated, 100R To 10K, 8Pin, 0.125W Rohs Compliant Vishay 45AJ0349
RES, ISOLATED, 100R TO 10K, 8PIN, 0.125W ROHS COMPLIANT: YES

RES, ISOLATED, 100R TO 10K, 8PIN, 0.125W ROHS COMPLIANT: YES

Supplier's Site
Resistor Networks, Arrays - ACASA1000S1002P1AT - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ACASA1000S1002P1AT
Resistor Networks, Arrays ACASA1000S1002P1AT
ACAS 0612 100R S 10K AT P1

ACAS 0612 100R S 10K AT P1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 541-ACASA1000S1002P1ATCT-ND 45AJ0349 ACASA1000S1002P1AT
Product Name Resistor Networks, Arrays Res, Isolated, 100R To 10K, 8Pin, 0.125W Rohs Compliant Vishay Resistor Networks, Arrays
Configuration Chip Array Single Resistor Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 to 10000 ohms 100 to 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details