Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - AC10000001009JAB00 AC10000001009JAB00

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000031-AC1000000100 9JAB00 Termination: Axial Length: 44 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Wirewound Resistance: 10 Ω Power Rating: 10 W Width: 8.001 mm Categories: OEM Parts(A-B) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000031-AC1000000100 9JAB00 Termination: Axial Length: 44 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Wirewound Resistance: 10 Ω Power Rating: 10 W Width: 8.001 mm Categories: OEM Parts(A-B) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AC10000001009JAB00 - 1000031-AC10000001009JAB00 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AC10000001009JAB00
1000031-AC10000001009JAB00
OEM Parts - OEM Parts (A - B) - AC10000001009JAB00 1000031-AC10000001009JAB00
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000031-AC1000000100 9JAB00 Termination: Axial Length: 44 mm Mounting: SMD (SMT) Tolerance: 5 % Military Standard: Not Composition: Wirewound Resistance: 10 Ω Power Rating: 10 W Width: 8.001 mm Categories: OEM Parts(A-B) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000031-AC10000001009JAB00
Termination: Axial
Length: 44 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Composition: Wirewound
Resistance: 10 Ω
Power Rating: 10 W
Width: 8.001 mm
Categories: OEM Parts(A-B)
Case / Package: Cement
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000031-AC10000001009JAB00
Product Name OEM Parts - OEM Parts (A - B) - AC10000001009JAB00
Unlock Full Specs
to access all available technical data