Vishay Precision Group Through Hole Resistors AC07000008209JAC00

Description
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000008209JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000008209JAC00CT-ND
Through Hole Resistors 749-AC07000008209JAC00CT-ND
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000008209JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000008209JAC00TB-ND
Through Hole Resistors 749-AC07000008209JAC00TB-ND
82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 82 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0305 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0305
Wirewound Resistor, 82 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0305
WIREWOUND RESISTOR, 82 OHM, 7W, 5%, FULL REEL; Resistance:82ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:24V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 7W, 5%, FULL REEL; Resistance:82ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:24V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000008209JAC00CT-ND 01H0305
Product Name Through Hole Resistors Wirewound Resistor, 82 Ohm, 7W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details