Vishay Precision Group Through Hole Resistors AC07000006801JAC00

Description
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000006801JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000006801JAC00CT-ND
Through Hole Resistors 749-AC07000006801JAC00CT-ND
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000006801JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000006801JAC00TB-ND
Through Hole Resistors 749-AC07000006801JAC00TB-ND
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 6.8Kohm, 7W, 5%; Resistance Vishay - 01H0296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 6.8Kohm, 7W, 5%; Resistance Vishay
01H0296
Resistor Wirewound, 6.8Kohm, 7W, 5%; Resistance Vishay 01H0296
RESISTOR WIREWOUND, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:218V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:218V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000006801JAC00CT-ND 01H0296
Product Name Through Hole Resistors Resistor Wirewound, 6.8Kohm, 7W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details