Vishay Precision Group Through Hole Resistors AC07000005600JAC00

Description
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000005600JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000005600JAC00CT-ND
Through Hole Resistors 749-AC07000005600JAC00CT-ND
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000005600JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000005600JAC00TB-ND
Through Hole Resistors 749-AC07000005600JAC00TB-ND
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 560 Ohm, 7W, 5%; Filter Terminals Vishay - 01H0294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 560 Ohm, 7W, 5%; Filter Terminals Vishay
01H0294
Resistor, Wirewound, 560 Ohm, 7W, 5%; Filter Terminals Vishay 01H0294
RESISTOR, WIREWOUND, 560 OHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:560ohm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 560 OHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:560ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000005600JAC00CT-ND 01H0294
Product Name Through Hole Resistors Resistor, Wirewound, 560 Ohm, 7W, 5%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details