Vishay Precision Group Through Hole Resistors AC07000005008JAC00

Description
5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000005008JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000005008JAC00CT-ND
Through Hole Resistors 749-AC07000005008JAC00CT-ND
5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000005008JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000005008JAC00TB-ND
Through Hole Resistors 749-AC07000005008JAC00TB-ND
5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 7W, 5%; Resistance Vishay - 01H0290 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 7W, 5%; Resistance Vishay
01H0290
Wirewound Resistor, 5 Ohm, 7W, 5%; Resistance Vishay 01H0290
WIREWOUND RESISTOR, 5 OHM, 7W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 7W, 5%; Resistance:5ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000005008JAC00CT-ND 01H0290
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 7W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details