Vishay Intertechnology, Inc. Resistors - Through Hole Resistors AC07000004709JAC00

Description
Win Source Part Number: 1003664-AC0700000470 9JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC7W47.0TBINACTIVE,A C7W47.0TB-NDR,AC7W47 .0TB-ND,AC7W47.0CT-N D,AC07W47R00J,PPC7W4 7.0CT-NDR,AC7W47.0CT INACTIVE,PPC7W47.0CT ,AC7W47.0TB,PPC7W47. 0TB-NDR,2322 329 07479,232232907479,2 322 329 07479BC,PPC7W47.0TB, AC7W47.0CT
Request a Quote Datasheet
Description
Win Source Part Number: 1003664-AC0700000470 9JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC7W47.0TBINACTIVE,A C7W47.0TB-NDR,AC7W47 .0TB-ND,AC7W47.0CT-N D,AC07W47R00J,PPC7W4 7.0CT-NDR,AC7W47.0CT INACTIVE,PPC7W47.0CT ,AC7W47.0TB,PPC7W47. 0TB-NDR,2322 329 07479,232232907479,2 322 329 07479BC,PPC7W47.0TB, AC7W47.0CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1003664-AC07000004709JAC00
Resistors - Through Hole Resistors 1003664-AC07000004709JAC00
Win Source Part Number: 1003664-AC0700000470 9JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 47 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC7W47.0TBINACTIVE,A C7W47.0TB-NDR,AC7W47 .0TB-ND,AC7W47.0CT-N D,AC07W47R00J,PPC7W4 7.0CT-NDR,AC7W47.0CT INACTIVE,PPC7W47.0CT ,AC7W47.0TB,PPC7W47. 0TB-NDR,2322 329 07479,232232907479,2 322 329 07479BC,PPC7W47.0TB, AC7W47.0CT

Win Source Part Number: 1003664-AC07000004709JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: AC7W47.0TBINACTIVE,AC7W47.0TB-NDR,AC7W47.0TB-ND,AC7W47.0CT-ND,AC07W47R00J,PPC7W47.0CT-NDR,AC7W47.0CTINACTIVE,PPC7W47.0CT,AC7W47.0TB,PPC7W47.0TB-NDR,2322 329 07479,232232907479,2322 329 07479BC,PPC7W47.0TB,AC7W47.0CT

Buy Now Datasheet
Through-Hole Resistor - 53-AC07000004709JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC07000004709JAC00
Through-Hole Resistor 53-AC07000004709JAC00
Wirewound Resistors - Through Hole 7watts 47ohms 5% Product overview: AC07000004709JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000004709JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 7watts 47ohms 5% Product overview: AC07000004709JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000004709JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC07000004709JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004709JAC00CT-ND
Through Hole Resistors 749-AC07000004709JAC00CT-ND
47 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000004709JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004709JAC00TB-ND
Through Hole Resistors 749-AC07000004709JAC00TB-ND
47 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 24863193 - Radwell International
Willingboro, NJ, United States
Resistor
24863193
Resistor 24863193
RESISTOR, 47 OHM, 7W, 5%, WIREWOUND, AXIAL, 7.5X26MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 47 OHM, 7W, 5%, WIREWOUND, AXIAL, 7.5X26MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 47 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0286 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0286
Wirewound Resistor, 47 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0286
WIREWOUND RESISTOR, 47 OHM, 7W, 5%, FULL REEL; Resistance:47ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:18V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 7W, 5%, FULL REEL; Resistance:47ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:18V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - AC07000004709JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC07000004709JAC00
Through Hole Resistors AC07000004709JAC00
RES 47 OHM 7W 5% AXIAL

RES 47 OHM 7W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 1003664-AC07000004709JAC00 53-AC07000004709JAC00 749-AC07000004709JAC00CT-ND 24863193 01H0286 AC07000004709JAC00
Product Name Resistors - Through Hole Resistors Through-Hole Resistor Through Hole Resistors Resistor Wirewound Resistor, 47 Ohm, 7W, 5%, Full Reel; Resistance Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -10 to -80 ±ppm/°C -80 ±ppm/°C 0.1250 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details