Vishay Precision Group Through Hole Resistors AC07000004708JAC00

Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000004708JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004708JAC00TB-ND
Through Hole Resistors 749-AC07000004708JAC00TB-ND
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000004708JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004708JAC00CT-ND
Through Hole Resistors 749-AC07000004708JAC00CT-ND
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1026854-AC07000004708JAC00
Resistors - Through Hole Resistors 1026854-AC07000004708JAC00
Win Source Part Number: 1026854-AC0700000470 8JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) Alternative Parts (Cross-Reference): AC05000004708JAC00; SQPW54R7J; SQP500JB-4R7; SQPW74R7J; TUW5J4R7E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC7W4.7CT,AC7W4.7TB, AC7W4.7TB-NDR,PPC7W4 .7CT,AC07W4R700J,AC7 W4.7TB-ND,PPC7W4.7TB ,AC7W4.7TBINACTIVE,P PC7W4.7TB-NDR,PPC7W4 .7CT-NDR,23223290747 8,2322 329 07478,AC7W4.7CT-ND,2 322 329 07478BC,AC7W4.7CTINA CTIVE

Win Source Part Number: 1026854-AC07000004708JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm)
Alternative Parts (Cross-Reference): AC05000004708JAC00; SQPW54R7J; SQP500JB-4R7; SQPW74R7J; TUW5J4R7E;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: AC7W4.7CT,AC7W4.7TB,AC7W4.7TB-NDR,PPC7W4.7CT,AC07W4R700J,AC7W4.7TB-ND,PPC7W4.7TB,AC7W4.7TBINACTIVE,PPC7W4.7TB-NDR,PPC7W4.7CT-NDR,232232907478,2322 329 07478,AC7W4.7CT-ND,2322 329 07478BC,AC7W4.7CTINACTIVE

Buy Now Datasheet
Through-Hole Resistor - 53-AC07000004708JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC07000004708JAC00
Through-Hole Resistor 53-AC07000004708JAC00
Wirewound Resistors - Through Hole 7watts 4.7ohms 5% Product overview: AC07000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000004708JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 7watts 4.7ohms 5% Product overview: AC07000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC07000004708JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 4.7 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4.7 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0283
Resistor, Wirewound, 4.7 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0283
RESISTOR, WIREWOUND, 4.7 OHM, 7W, 5%, FULL REEL; Resistance:4.7ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4.7 OHM, 7W, 5%, FULL REEL; Resistance:4.7ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 4.7Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay - 33AK8537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay
33AK8537
Res, 4.7Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay 33AK8537
RES, 4.7OHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 4.7OHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC07000004708JAC00TB-ND 1026854-AC07000004708JAC00 53-AC07000004708JAC00 01H0283 33AK8537
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole Resistor Resistor, Wirewound, 4.7 Ohm, 7W, 5%, Full Reel; Resistance Vishay Res, 4.7Ohm, 7W, Wirewound, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details