Vishay Precision Group Through Hole Resistors AC07000004701JAC00

Description
Vishay AC07000004701JAC00 Resistor
Request a Quote Datasheet
Description
Vishay AC07000004701JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6831080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831080
Through Hole Resistors 6831080
Vishay AC07000004701JAC00 Resistor

Vishay AC07000004701JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC07000004701JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004701JAC00CT-ND
Through Hole Resistors 749-AC07000004701JAC00CT-ND
4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000004701JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004701JAC00TB-ND
Through Hole Resistors 749-AC07000004701JAC00TB-ND
4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 4.7Kohm, 7W, 5%; Resistance Vishay - 01H0282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.7Kohm, 7W, 5%; Resistance Vishay
01H0282
Resistor Wirewound, 4.7Kohm, 7W, 5%; Resistance Vishay 01H0282
RESISTOR WIREWOUND, 4.7KOHM, 7W, 5%; Resistance:4.7kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:181V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 4.7KOHM, 7W, 5%; Resistance:4.7kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:181V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Res, 4.7Kohm, 7W, Wirewound, Axial Rohs Compliant Vishay - 33AK8536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7Kohm, 7W, Wirewound, Axial Rohs Compliant Vishay
33AK8536
Res, 4.7Kohm, 7W, Wirewound, Axial Rohs Compliant Vishay 33AK8536
RES, 4.7KOHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 4.7KOHM, 7W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6831080 749-AC07000004701JAC00CT-ND 01H0282 33AK8536
Product Name Through Hole Resistors Through Hole Resistors Resistor Wirewound, 4.7Kohm, 7W, 5%; Resistance Vishay Res, 4.7Kohm, 7W, Wirewound, Axial Rohs Compliant Vishay
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details