Vishay Precision Group Through Hole Resistors AC07000004301JAC00

Description
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000004301JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004301JAC00CT-ND
Through Hole Resistors 749-AC07000004301JAC00CT-ND
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000004301JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000004301JAC00TB-ND
Through Hole Resistors 749-AC07000004301JAC00TB-ND
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 4.3Kohm, 7W, 5%; Filter Terminals Vishay - 01H0281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.3Kohm, 7W, 5%; Filter Terminals Vishay
01H0281
Resistor Wirewound, 4.3Kohm, 7W, 5%; Filter Terminals Vishay 01H0281
RESISTOR WIREWOUND, 4.3KOHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:4.3kohm RoHS Compliant: Yes

RESISTOR WIREWOUND, 4.3KOHM, 7W, 5%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Packaging:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:7W; Resistance:4.3kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000004301JAC00CT-ND 01H0281
Product Name Through Hole Resistors Resistor Wirewound, 4.3Kohm, 7W, 5%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details