Vishay Precision Group Through Hole Resistors AC07000003900JAC00

Description
390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000003900JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003900JAC00CT-ND
Through Hole Resistors 749-AC07000003900JAC00CT-ND
390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000003900JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003900JAC00TB-ND
Through Hole Resistors 749-AC07000003900JAC00TB-ND
390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 390 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 390 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0280
Resistor, Wirewound, 390 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0280
RESISTOR, WIREWOUND, 390 OHM, 7W, 5%, FULL REEL; Resistance:390ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:52V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 390 OHM, 7W, 5%, FULL REEL; Resistance:390ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:52V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000003900JAC00CT-ND 01H0280
Product Name Through Hole Resistors Resistor, Wirewound, 390 Ohm, 7W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details