Vishay Precision Group Through Hole Resistors AC07000003007JAC00

Description
300 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000003007JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000003007JAC00TB-ND
Through Hole Resistors 749-AC07000003007JAC00TB-ND
300 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.3 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.3 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0229
Resistor, Wirewound, 0.3 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0229
RESISTOR, WIREWOUND, 0.3 OHM, 7W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.3 OHM, 7W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000003007JAC00TB-ND 01H0229
Product Name Through Hole Resistors Resistor, Wirewound, 0.3 Ohm, 7W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details