Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers AC07000002709JAC00

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers
Packaging: Bulk
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Package Type Other; 529-MAPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

3V 150MA SOT23 Voltage Regulator IC - 776-AAT3215IGV-3.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
View Details
7 suppliers
Motor Drivers, Controllers - AMT49406GESSR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4112PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers