Vishay Precision Group Through Hole Resistors AC07000002407JAC00

Description
240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000002407JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002407JAC00TB-ND
Through Hole Resistors 749-AC07000002407JAC00TB-ND
240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000002407JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002407JAC00CT-ND
Through Hole Resistors 749-AC07000002407JAC00CT-ND
240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.24 Ohm, 7W, 5%; Resistance Vishay - 01H0228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.24 Ohm, 7W, 5%; Resistance Vishay
01H0228
Resistor Wirewound, 0.24 Ohm, 7W, 5%; Resistance Vishay 01H0228
RESISTOR WIREWOUND, 0.24 OHM, 7W, 5%; Resistance:0.24ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.3V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.24 OHM, 7W, 5%; Resistance:0.24ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.3V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000002407JAC00TB-ND 01H0228
Product Name Through Hole Resistors Resistor Wirewound, 0.24 Ohm, 7W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details