Vishay Precision Group Through Hole Resistors AC07000002009JAC00

Description
20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000002009JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002009JAC00CT-ND
Through Hole Resistors 749-AC07000002009JAC00CT-ND
20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000002009JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000002009JAC00TB-ND
Through Hole Resistors 749-AC07000002009JAC00TB-ND
20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 20 Ohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20 Ohm, 7W, 5%, Full Reel; Resistance Vishay
01H0259
Resistor, Wirewound, 20 Ohm, 7W, 5%, Full Reel; Resistance Vishay 01H0259
RESISTOR, WIREWOUND, 20 OHM, 7W, 5%, FULL REEL; Resistance:20ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20 OHM, 7W, 5%, FULL REEL; Resistance:20ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC07000002009JAC00CT-ND 01H0259
Product Name Through Hole Resistors Resistor, Wirewound, 20 Ohm, 7W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details