Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -60°C ~ 180°C
Size / Dimension: 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |