Vishay Precision Group Through Hole Resistors AC07000001001JAC00

Description
1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000001001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001001JAC00TB-ND
Through Hole Resistors 749-AC07000001001JAC00TB-ND
1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000001001JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001001JAC00CT-ND
Through Hole Resistors 749-AC07000001001JAC00CT-ND
1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374970-AC07000001001JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374970-AC07000001001JAC00
Resistors - Through Hole Resistors 1374970-AC07000001001JAC00
Win Source Part Number: 1374970-AC0700000100 1JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 275°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: -10/ -80ppm/°C Resistance: 1 kOhms Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374970-AC07000001001JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: -10/ -80ppm/°C
Resistance: 1 kOhms
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Resistor, Wirewound, 1Kohm, 7W, 5%, Full Reel; Resistance Vishay - 01H0234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 7W, 5%, Full Reel; Resistance Vishay
01H0234
Resistor, Wirewound, 1Kohm, 7W, 5%, Full Reel; Resistance Vishay 01H0234
RESISTOR, WIREWOUND, 1KOHM, 7W, 5%, FULL REEL; Resistance:1kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:84V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1KOHM, 7W, 5%, FULL REEL; Resistance:1kohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:84V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC07000001001JAC00TB-ND 1374970-AC07000001001JAC00 01H0234
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor, Wirewound, 1Kohm, 7W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details