Vishay Precision Group Through Hole Resistors AC07000001000JAC00

Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC07000001000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001000JAC00TB-ND
Through Hole Resistors 749-AC07000001000JAC00TB-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC07000001000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC07000001000JAC00CT-ND
Through Hole Resistors 749-AC07000001000JAC00CT-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6831071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831071
Through Hole Resistors 6831071
Vishay AC07000001000JAC00 Resistor

Vishay AC07000001000JAC00 Resistor

Supplier's Site
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Vishay - 01H0243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Vishay
01H0243
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Vishay 01H0243
WIREWOUND RESISTOR, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:26V; Resistor Technology:Wirewound ; Product Length:26mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:26V; Resistor Technology:Wirewound; Product Length:26mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC07000001000JAC00TB-ND 6831071 01H0243
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details