Vishay Precision Group Through Hole Resistors AC05AT0006809JAC00

Description
68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote
Description
68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC05AT resistor from Vishay is a leaded wirewound resistor designed for general-purpose power applications, particularly suitable for automotive electronics. It features a resistance value of 68 ohms with a tolerance of ±5%. The resistor has a rated power dissipation of 5 watts at 40°C and 4.7 watts at 70°C, with a maximum limiting voltage of 1.0 kV. It operates effectively within a temperature range of -55°C to 250°C. The robust silicon cement coating ensures durability under challenging conditions, and it is AEC-Q200 qualified, making it compliant for automotive use. The product is also RoHS compliant, indicating it meets environmental standards. Various lead forms are available for different mounting requirements, enhancing its versatility for various applications.

Datasheet Summary
Powered by GS/AI

The AC05AT resistor from Vishay is a leaded wirewound resistor designed for general-purpose power applications, particularly suitable for automotive electronics. It features a resistance value of 68 ohms with a tolerance of ±5%. The resistor has a rated power dissipation of 5 watts at 40°C and 4.7 watts at 70°C, with a maximum limiting voltage of 1.0 kV. It operates effectively within a temperature range of -55°C to 250°C. The robust silicon cement coating ensures durability under challenging conditions, and it is AEC-Q200 qualified, making it compliant for automotive use. The product is also RoHS compliant, indicating it meets environmental standards. Various lead forms are available for different mounting requirements, enhancing its versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1870-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1870-3-ND
Through Hole Resistors 749-1870-3-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1870-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1870-1-ND
Through Hole Resistors 749-1870-1-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 68R 5Percent Ac Rohs Compliant Vishay - 34AH0199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 68R 5Percent Ac Rohs Compliant Vishay
34AH0199
Resistor, Ac05At 68R 5Percent Ac Rohs Compliant Vishay 34AH0199
RESISTOR, AC05AT 68R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 68R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1870-3-ND 34AH0199
Product Name Through Hole Resistors Resistor, Ac05At 68R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details