Vishay Precision Group Through Hole Resistors AC05AT0004701JAC00

Description
4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote
Description
4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC05AT resistor from Vishay is a leaded wirewound resistor with a resistance value of 4.7 kΩ and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a rated power dissipation of 5 W at 40°C and 4.7 W at 70°C, with a maximum limiting voltage of 1.0 kV. It operates effectively within a temperature range of -55 °C to 250 °C. The robust silicon cement coating provides durability in challenging environments, and it is compliant with RoHS standards. This resistor is designed for general-purpose power applications, including energy meters and power supplies. Various lead forms are available for different mounting requirements.

Datasheet Summary
Powered by GS/AI

The AC05AT resistor from Vishay is a leaded wirewound resistor with a resistance value of 4.7 kΩ and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a rated power dissipation of 5 W at 40°C and 4.7 W at 70°C, with a maximum limiting voltage of 1.0 kV. It operates effectively within a temperature range of -55 °C to 250 °C. The robust silicon cement coating provides durability in challenging environments, and it is compliant with RoHS standards. This resistor is designed for general-purpose power applications, including energy meters and power supplies. Various lead forms are available for different mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1860-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1860-1-ND
Through Hole Resistors 749-1860-1-ND
4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1860-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1860-3-ND
Through Hole Resistors 749-1860-3-ND
4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

4.7 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor - 137373367 - Radwell International
Willingboro, NJ, United States
Resistor
137373367
Resistor 137373367
RESISTOR, AXIAL, WIREWOUND, 4.7K OHM, 5W, 5%, 7.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 4.7K OHM, 5W, 5%, 7.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Ac05At 4K7 5Percent Ac Rohs Compliant Vishay - 34AH0191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 4K7 5Percent Ac Rohs Compliant Vishay
34AH0191
Resistor, Ac05At 4K7 5Percent Ac Rohs Compliant Vishay 34AH0191
RESISTOR, AC05AT 4K7 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 4K7 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1860-1-ND 137373367 34AH0191
Product Name Through Hole Resistors Resistor Resistor, Ac05At 4K7 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details