Vishay Precision Group Through Hole Resistors AC05AT0003301JAC00

Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1853-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1853-3-ND
Through Hole Resistors 749-1853-3-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1853-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1853-1-ND
Through Hole Resistors 749-1853-1-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1202804-AC05AT0003301JAC00
Resistors - Through Hole Resistors 1202804-AC05AT0003301JAC00
Win Source Part Number: 1202804-AC05AT000330 1JAC00 Category: Resistors>Through Hole Resistors Series: AC-AT Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: 100/ +180ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1853-3,749-1853- 1

Win Source Part Number: 1202804-AC05AT0003301JAC00
Category: Resistors>Through Hole Resistors
Series: AC-AT
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: 100/ +180ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1853-3,749-1853-1

Buy Now Datasheet
Resistor, Ac05At 3K3 5Percent Ac Rohs Compliant Vishay - 34AH0185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 3K3 5Percent Ac Rohs Compliant Vishay
34AH0185
Resistor, Ac05At 3K3 5Percent Ac Rohs Compliant Vishay 34AH0185
RESISTOR, AC05AT 3K3 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 3K3 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1853-3-ND 1202804-AC05AT0003301JAC00 34AH0185
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor, Ac05At 3K3 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details