Vishay Precision Group Through Hole Resistors AC05AT0002700JAC00

Description
270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1846-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1846-3-ND
Through Hole Resistors 749-1846-3-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1846-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1846-1-ND
Through Hole Resistors 749-1846-1-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

270 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 270R 5Percent Ac Rohs Compliant Vishay - 34AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 270R 5Percent Ac Rohs Compliant Vishay
34AH0178
Resistor, Ac05At 270R 5Percent Ac Rohs Compliant Vishay 34AH0178
RESISTOR, AC05AT 270R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 270R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1846-3-ND 34AH0178
Product Name Through Hole Resistors Resistor, Ac05At 270R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details