Vishay Precision Group Through Hole Resistors AC05AT0002208JAC00

Description
2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05AT0002208JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0002208JAC00TB-ND
Through Hole Resistors 749-AC05AT0002208JAC00TB-ND
2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05AT0002208JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0002208JAC00CT-ND
Through Hole Resistors 749-AC05AT0002208JAC00CT-ND
2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

2.2 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 2R2 5Percent Ac Rohs Compliant Vishay - 34AH0176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 2R2 5Percent Ac Rohs Compliant Vishay
34AH0176
Resistor, Ac05At 2R2 5Percent Ac Rohs Compliant Vishay 34AH0176
RESISTOR, AC05AT 2R2 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 2R2 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC05AT0002208JAC00TB-ND 34AH0176
Product Name Through Hole Resistors Resistor, Ac05At 2R2 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details