Vishay Precision Group Through Hole Resistors AC05AT0002200JAC00

Description
220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1841-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1841-1-ND
Through Hole Resistors 749-1841-1-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1841-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1841-3-ND
Through Hole Resistors 749-1841-3-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 220R 5Percent Ac Rohs Compliant Vishay - 34AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 220R 5Percent Ac Rohs Compliant Vishay
34AH0174
Resistor, Ac05At 220R 5Percent Ac Rohs Compliant Vishay 34AH0174
RESISTOR, AC05AT 220R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 220R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1841-1-ND 34AH0174
Product Name Through Hole Resistors Resistor, Ac05At 220R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details