Vishay Precision Group Through Hole Resistors AC05AT0001508JAC00

Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05AT0001508JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0001508JAC00TB-ND
Through Hole Resistors 749-AC05AT0001508JAC00TB-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05AT0001508JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05AT0001508JAC00CT-ND
Through Hole Resistors 749-AC05AT0001508JAC00CT-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 1R5 5Percent Ac Rohs Compliant Vishay - 34AH0166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 1R5 5Percent Ac Rohs Compliant Vishay
34AH0166
Resistor, Ac05At 1R5 5Percent Ac Rohs Compliant Vishay 34AH0166
RESISTOR, AC05AT 1R5 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 1R5 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC05AT0001508JAC00TB-ND 34AH0166
Product Name Through Hole Resistors Resistor, Ac05At 1R5 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details