Vishay Precision Group Through Hole Resistors AC05AT0001009JAC00

Description
10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1826-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1826-3-ND
Through Hole Resistors 749-1826-3-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1826-1-ND
Through Hole Resistors 749-1826-1-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - AC05AT0001009JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05AT0001009JAC00
Through Hole Resistors AC05AT0001009JAC00
RES 10 OHM 5% 5W AXIAL

RES 10 OHM 5% 5W AXIAL

Supplier's Site Datasheet
Resistor, Ac05At 10R 5Percent Ac Rohs Compliant Vishay - 34AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 10R 5Percent Ac Rohs Compliant Vishay
34AH0161
Resistor, Ac05At 10R 5Percent Ac Rohs Compliant Vishay 34AH0161
RESISTOR, AC05AT 10R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 10R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number 749-1826-3-ND AC05AT0001009JAC00 34AH0161
Product Name Through Hole Resistors Through Hole Resistors Resistor, Ac05At 10R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details