Vishay Precision Group Through Hole Resistors AC05AT0001002JAC00

Description
10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1823-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1823-3-ND
Through Hole Resistors 749-1823-3-ND
10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1823-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1823-1-ND
Through Hole Resistors 749-1823-1-ND
10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 kOhms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 10K 5Percent Ac Rohs Compliant Vishay - 34AH0159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 10K 5Percent Ac Rohs Compliant Vishay
34AH0159
Resistor, Ac05At 10K 5Percent Ac Rohs Compliant Vishay 34AH0159
RESISTOR, AC05AT 10K 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 10K 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1823-3-ND 34AH0159
Product Name Through Hole Resistors Resistor, Ac05At 10K 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details