Vishay Intertechnology, Inc. Through Hole Resistors AC05AT0001000JAC00

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1821-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1821-1-ND
Through Hole Resistors 749-1821-1-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1821-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1821-3-ND
Through Hole Resistors 749-1821-3-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac05At 100R 5Percent Ac Rohs Compliant Vishay - 34AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac05At 100R 5Percent Ac Rohs Compliant Vishay
34AH0157
Resistor, Ac05At 100R 5Percent Ac Rohs Compliant Vishay 34AH0157
RESISTOR, AC05AT 100R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC05AT 100R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1821-1-ND 34AH0157
Product Name Through Hole Resistors Resistor, Ac05At 100R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers