Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050540-AC05000C0100
Length: 18.0086 mm
Resistance: 100 Ω
Power Rating: 5 W
Width: 7.493 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050540-AC05000C01000JLC00 |
| Product Name | OEM Parts - OEM Parts (A - B) - AC05000C01000JLC00 |