Vishay Precision Group Through-Hole 68ohm Resistor AC050000B6809J6BCS

Description
Wirewound Resistors - Through Hole 5watt 68ohm 5% Fusible/Safety Res. Product overview: AC050000B6809J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B6809J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watt 68ohm 5% Fusible/Safety Res. Product overview: AC050000B6809J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B6809J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 68ohm Resistor - 53-AC050000B6809J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 68ohm Resistor
53-AC050000B6809J6BCS
Through-Hole 68ohm Resistor 53-AC050000B6809J6BCS
Wirewound Resistors - Through Hole 5watt 68ohm 5% Fusible/Safety Res. Product overview: AC050000B6809J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B6809J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 68ohm 5% Fusible/Safety Res. Product overview: AC050000B6809J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B6809J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2939CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2939CT-ND
Through Hole Resistors BC2939CT-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC2939TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2939TB-ND
Through Hole Resistors BC2939TB-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-AC050000B6809J6BCS BC2939CT-ND
Product Name Through-Hole 68ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details