Vishay Precision Group Through Hole Resistors AC050000B5609J6BCS

Description
Vishay AC050000B5609J6BCS Resistor
Request a Quote Datasheet
Description
Vishay AC050000B5609J6BCS Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8558816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558816P
Through Hole Resistors 8558816P
Vishay AC050000B5609J6BCS Resistor

Vishay AC050000B5609J6BCS Resistor

Supplier's Site
Through Hole Resistors - 8558816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558816
Through Hole Resistors 8558816
Vishay AC050000B5609J6BCS Resistor

Vishay AC050000B5609J6BCS Resistor

Supplier's Site
Through Hole Resistors - 1676901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1676901
Through Hole Resistors 1676901
Vishay AC050000B5609J6BCS Resistor

Vishay AC050000B5609J6BCS Resistor

Supplier's Site
Through Hole Resistors - 56-AC050000B5609J6BCSCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B5609J6BCSCT-ND
Through Hole Resistors 56-AC050000B5609J6BCSCT-ND
56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 56-AC050000B5609J6BCSTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B5609J6BCSTB-ND
Through Hole Resistors 56-AC050000B5609J6BCSTB-ND
56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 56R, 5W, Axial, Wirewound Rohs Compliant Vishay - 71AH2403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5W, Axial, Wirewound Rohs Compliant Vishay
71AH2403
Res, 56R, 5W, Axial, Wirewound Rohs Compliant Vishay 71AH2403
RES, 56R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 56R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8558816P 8558816 56-AC050000B5609J6BCSCT-ND 71AH2403
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 56R, 5W, Axial, Wirewound Rohs Compliant Vishay
Technology / Construction Wirewound; Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial
Resistance Range 56 ohms 56 ohms
Power Rating 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details