Vishay Precision Group Through Hole Resistors AC050000B4709J6BCS

Description
Vishay AC050000B4709J6BCS Resistor
Request a Quote Datasheet
Description
Vishay AC050000B4709J6BCS Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8558803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558803P
Through Hole Resistors 8558803P
Vishay AC050000B4709J6BCS Resistor

Vishay AC050000B4709J6BCS Resistor

Supplier's Site
Through Hole Resistors - 8558803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8558803
Through Hole Resistors 8558803
Vishay AC050000B4709J6BCS Resistor

Vishay AC050000B4709J6BCS Resistor

Supplier's Site
Through Hole Resistors - 1676899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1676899
Through Hole Resistors 1676899
Vishay AC050000B4709J6BCS Resistor

Vishay AC050000B4709J6BCS Resistor

Supplier's Site
Through-Hole 6kV Resistor - 53-AC050000B4709J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6kV Resistor
53-AC050000B4709J6BCS
Through-Hole 6kV Resistor 53-AC050000B4709J6BCS
Wirewound Resistors - Through Hole 5watt 47ohms 5% 6kV Fusible/Safety Res. Product overview: AC050000B4709J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B4709J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 47ohms 5% 6kV Fusible/Safety Res. Product overview: AC050000B4709J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B4709J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2936CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2936CT-ND
Through Hole Resistors BC2936CT-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC2936TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2936TB-ND
Through Hole Resistors BC2936TB-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 47R, 5W, Axial, Wirewound Rohs Compliant Vishay - 71AH2402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5W, Axial, Wirewound Rohs Compliant Vishay
71AH2402
Res, 47R, 5W, Axial, Wirewound Rohs Compliant Vishay 71AH2402
RES, 47R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 47R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet
Through Hole Resistors - AC050000B4709J6BCS - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC050000B4709J6BCS
Through Hole Resistors AC050000B4709J6BCS
RES 47 OHM 5W 5% AXIAL

RES 47 OHM 5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 8558803P 8558803 53-AC050000B4709J6BCS BC2936CT-ND 71AH2402 AC050000B4709J6BCS
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 6kV Resistor Through Hole Resistors Res, 47R, 5W, Axial, Wirewound Rohs Compliant Vishay Through Hole Resistors
Technology / Construction Wirewound; Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details