Vishay Intertechnology, Inc. SMD 39ohm Resistor AC050000B3909J6BCS

Description
Wirewound Resistors - SMD 5watt 39ohm 5% Fusible/Safety Res. Product overview: AC050000B3909J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC050000B3909J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 5watt 39ohm 5% Fusible/Safety Res. Product overview: AC050000B3909J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC050000B3909J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39ohm Resistor - 52-AC050000B3909J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39ohm Resistor
52-AC050000B3909J6BCS
SMD 39ohm Resistor 52-AC050000B3909J6BCS
Wirewound Resistors - SMD 5watt 39ohm 5% Fusible/Safety Res. Product overview: AC050000B3909J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC050000B3909J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 5watt 39ohm 5% Fusible/Safety Res. Product overview: AC050000B3909J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC050000B3909J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-AC050000B3909J6BCSTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B3909J6BCSTB-ND
Through Hole Resistors 56-AC050000B3909J6BCSTB-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

39 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 56-AC050000B3909J6BCSCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-AC050000B3909J6BCSCT-ND
Through Hole Resistors 56-AC050000B3909J6BCSCT-ND
RES 3 OHM 5% 1/2W AXIAL

RES 3 OHM 5% 1/2W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-AC050000B3909J6BCS 56-AC050000B3909J6BCSTB-ND
Product Name SMD 39ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 39 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details