Vishay Precision Group Through-Hole 22ohm Resistor AC050000B2209J6BCS

Description
Wirewound Resistors - Through Hole 5watt 22ohm 5% Fusible/Safety Res. Product overview: AC050000B2209J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B2209J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watt 22ohm 5% Fusible/Safety Res. Product overview: AC050000B2209J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B2209J6BC S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 22ohm Resistor - 53-AC050000B2209J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 22ohm Resistor
53-AC050000B2209J6BCS
Through-Hole 22ohm Resistor 53-AC050000B2209J6BCS
Wirewound Resistors - Through Hole 5watt 22ohm 5% Fusible/Safety Res. Product overview: AC050000B2209J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B2209J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 22ohm 5% Fusible/Safety Res. Product overview: AC050000B2209J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B2209J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC2934TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2934TB-ND
Through Hole Resistors BC2934TB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC2934CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2934CT-ND
Through Hole Resistors BC2934CT-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC050000B2209J6BCS - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC050000B2209J6BCS
Through Hole Resistors AC050000B2209J6BCS
RES 22 OHM 5W 5% AXIAL

RES 22 OHM 5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Wirewound Resistors
Product Number 53-AC050000B2209J6BCS BC2934TB-ND AC050000B2209J6BCS
Product Name Through-Hole 22ohm Resistor Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details