Manufacturer: Matsuki
Category: Audio Products
Packaging: Cut Tape (CT)
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |