Vishay Precision Group Through Hole Resistors AC050000B1000J6BCS

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2933TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2933TB-ND
Through Hole Resistors BC2933TB-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC2933CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2933CT-ND
Through Hole Resistors BC2933CT-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole 100ohm Resistor - 53-AC050000B1000J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100ohm Resistor
53-AC050000B1000J6BCS
Through-Hole 100ohm Resistor 53-AC050000B1000J6BCS
Wirewound Resistors - Through Hole 5watt 100ohm 5% Fusible/Safety Res. Product overview: AC050000B1000J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B1000J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 100ohm 5% Fusible/Safety Res. Product overview: AC050000B1000J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000B1000J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 100R, 5%, 5W, Axial; Resistance Vishay - 65AC3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 5%, 5W, Axial; Resistance Vishay
65AC3320
Res, Wirewound, 100R, 5%, 5W, Axial; Resistance Vishay 65AC3320
RES, WIREWOUND, 100R, 5%, 5W, AXIAL; Resistance:100ohm; Product Range:AC05-CS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 100R, 5%, 5W, AXIAL; Resistance:100ohm; Product Range:AC05-CS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC2933TB-ND 53-AC050000B1000J6BCS 65AC3320
Product Name Through Hole Resistors Through-Hole 100ohm Resistor Res, Wirewound, 100R, 5%, 5W, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details