Vishay Precision Group Through Hole Resistors - AC050000A1009J6BCS AC050000A1009J6BCS

Description
Manufacturer: Vishay Win Source Part Number: 909166-AC050000A1009 J6BCS Series: AC05 Operating Temperature Range: -40°C ~ 200°C Features: 10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: BC2932CT, BC2932TB
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 909166-AC050000A1009 J6BCS Series: AC05 Operating Temperature Range: -40°C ~ 200°C Features: 10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: BC2932CT, BC2932TB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC050000A1009J6BCS is a through-hole resistor from the AC05 series, designed for applications requiring a reliable and safe resistor solution. It has a resistance value of 10 Ohms with a tolerance of ±5%, and a power rating of 5W. The operating temperature range is from -40°C to 200°C, making it suitable for various environmental conditions. This resistor features a flame-retardant coating and is classified as a fusible safety resistor, which allows it to fuse silently under overload conditions, thus enhancing safety in circuit designs. It is UL1412 recognized and AEC-Q200 qualified, ensuring compliance with industry safety standards. The product is packaged in quantities of 250 and is suitable for automatic soldering processes. Its construction includes a high-grade ceramic body and a special lacquer coating that provides excellent thermal and electrical insulation. This resistor is particularly applicable in automotive electronics, energy meters, and power supplies.

Datasheet Summary
Powered by GS/AI

The AC050000A1009J6BCS is a through-hole resistor from the AC05 series, designed for applications requiring a reliable and safe resistor solution. It has a resistance value of 10 Ohms with a tolerance of ±5%, and a power rating of 5W. The operating temperature range is from -40°C to 200°C, making it suitable for various environmental conditions. This resistor features a flame-retardant coating and is classified as a fusible safety resistor, which allows it to fuse silently under overload conditions, thus enhancing safety in circuit designs. It is UL1412 recognized and AEC-Q200 qualified, ensuring compliance with industry safety standards. The product is packaged in quantities of 250 and is suitable for automatic soldering processes. Its construction includes a high-grade ceramic body and a special lacquer coating that provides excellent thermal and electrical insulation. This resistor is particularly applicable in automotive electronics, energy meters, and power supplies.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - AC050000A1009J6BCS
909166-AC050000A1009J6BCS
Through Hole Resistors - AC050000A1009J6BCS 909166-AC050000A1009J6BCS
Manufacturer: Vishay Win Source Part Number: 909166-AC050000A1009 J6BCS Series: AC05 Operating Temperature Range: -40°C ~ 200°C Features: 10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: BC2932CT, BC2932TB

Manufacturer: Vishay
Win Source Part Number: 909166-AC050000A1009J6BCS
Series: AC05
Operating Temperature Range: -40°C ~ 200°C
Features: 10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: BC2932CT, BC2932TB

Buy Now Datasheet
Through Hole Resistors - BC2932TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2932TB-ND
Through Hole Resistors BC2932TB-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - BC2932CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2932CT-ND
Through Hole Resistors BC2932CT-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole 10ohm Resistor - 53-AC050000A1009J6BCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10ohm Resistor
53-AC050000A1009J6BCS
Through-Hole 10ohm Resistor 53-AC050000A1009J6BCS
Wirewound Resistors - Through Hole 5watt 10ohm 5% Fusible/Safety Res. Product overview: AC050000A1009J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000A1009J6BC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 10ohm 5% Fusible/Safety Res. Product overview: AC050000A1009J6BCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC050000A1009J6BCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 5W, Axial, Wirewound Rohs Compliant Vishay - 71AH2400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Axial, Wirewound Rohs Compliant Vishay
71AH2400
Res, 10R, 5W, Axial, Wirewound Rohs Compliant Vishay 71AH2400
RES, 10R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 10R, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet
Through Hole Resistors - AC050000A1009J6BCS - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC050000A1009J6BCS
Through Hole Resistors AC050000A1009J6BCS
RES 10 OHM 5W 5% AXIAL

RES 10 OHM 5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 909166-AC050000A1009J6BCS BC2932TB-ND 53-AC050000A1009J6BCS 71AH2400 AC050000A1009J6BCS
Product Name Through Hole Resistors - AC050000A1009J6BCS Through Hole Resistors Through-Hole 10ohm Resistor Res, 10R, 5W, Axial, Wirewound Rohs Compliant Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Operating Temperature -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details