Vishay Intertechnology, Inc. Audio Products AC05000008201JAC00

Description
Manufacturer: Motorola Category: Audio Products Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Audio Products Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products
Audio Products
Manufacturer: Motorola Category: Audio Products Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: Motorola
Category: Audio Products
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 0.1W, 1/10W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Name Audio Products
Unlock Full Specs
to access all available technical data

Similar Products

Dual 0.105W Audio Amplifier - 742-LM4809LDX - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
2 suppliers
Audio Amplifier ICs - 2413455P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Audio
Package Type DMP
View Details
Linear - Amplifiers - Audio - LA4440-E - Lingto Electronic Limited
Specs
Output Power 6 watts
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details