Vishay Precision Group Through-Hole Resistor AC05000007508JAC00

Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 5% Product overview: AC05000007508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000007508JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 5% Product overview: AC05000007508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000007508JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000007508JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000007508JAC00
Through-Hole Resistor 53-AC05000007508JAC00
Wirewound Resistors - Through Hole 5watts 7.5ohms 5% Product overview: AC05000007508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000007508JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 7.5ohms 5% Product overview: AC05000007508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000007508JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000007508JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000007508JAC00CT-ND
Through Hole Resistors 749-AC05000007508JAC00CT-ND
7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000007508JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000007508JAC00TB-ND
Through Hole Resistors 749-AC05000007508JAC00TB-ND
7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay - 01H0216 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay
01H0216
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay 01H0216
WIREWOUND RESISTOR, 7.5 OHM, 5W, 5%; Resistance:7.5ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound ; Product Length:18mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 5W, 5%; Resistance:7.5ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6V; Resistor Technology:Wirewound; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-AC05000007508JAC00 749-AC05000007508JAC00CT-ND 01H0216
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers