Win Source Part Number: 1337900-AC0500000680
Category: Resistors - Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 680 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/B
680 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
680 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1337900-AC05000006807JAC00 | 749-AC05000006807JAC00TB-ND |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 0.6800 ohms | 0.6800 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | -10 to -80 ±ppm/°C | -80 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |